Servometer®, an MW Industries company Set Screw Bellows Coupling SMC-332

Description
As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments. Flexible Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More
Datasheet
Description
As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments. Flexible Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw Bellows Coupling - SMC-332 - Servometer®, an MW Industries company
Cedar Grove, NJ, United States
Set Screw Bellows Coupling
SMC-332
Set Screw Bellows Coupling SMC-332
As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments. Flexible Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More

As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments.

Flexible Shaft Couplings Applications we support:

  • Resolvers
  • Encoders
  • Stepper and Servo Motors
  • Small Pumps
  • Fans and Blowers
  • More
Supplier's Site Datasheet

Technical Specifications

  Servometer®, an MW Industries company
Product Category Flexible Couplings
Product Number SMC-332
Product Name Set Screw Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 7 In-lbs (8.07 kg-cm)
Units English Design
Bore Diameter 0.1250 inch (3.17 mm)
Coupling Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Fluid Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Fluid Coupling
Units Metric Design
View Details
Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
8mm Bore, 30mm Overall Length Spider Type Flexible Coupling with Tan Color Spider - A 5Z27M200886 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 19.47 In-lbs (22.45 kg-cm)
Units Metric Design
View Details