Tri-Star Industries, Inc. Threaded Studs for Plastics SH Series

Description
Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without threads can be used as axles, pivots, pins, locating points or solder terminals. The body of the SH Series Threaded Stud is specifically modeled after our H Series Insert. Its key feature is the tapered design, which allows for easy insertion into tapered molded or drilled holes. They may be installed using the thermal or ultrasonic method or can be molded in place.
Datasheet
Description
Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without threads can be used as axles, pivots, pins, locating points or solder terminals. The body of the SH Series Threaded Stud is specifically modeled after our H Series Insert. Its key feature is the tapered design, which allows for easy insertion into tapered molded or drilled holes. They may be installed using the thermal or ultrasonic method or can be molded in place.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Studs for Plastics - SH Series - Tri-Star Industries, Inc.
Berlin, CT, USA
Threaded Studs for Plastics
SH Series
Threaded Studs for Plastics SH Series
Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without threads can be used as axles, pivots, pins, locating points or solder terminals. The body of the SH Series Threaded Stud is specifically modeled after our H Series Insert. Its key feature is the tapered design, which allows for easy insertion into tapered molded or drilled holes. They may be installed using the thermal or ultrasonic method or can be molded in place.

Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without threads can be used as axles, pivots, pins, locating points or solder terminals.

The body of the SH Series Threaded Stud is specifically modeled after our H Series Insert. Its key feature is the tapered design, which allows for easy insertion into tapered molded or drilled holes. They may be installed using the thermal or ultrasonic method or can be molded in place.

Supplier's Site Datasheet

Technical Specifications

  Tri-Star Industries, Inc.
Product Category Studs
Product Number SH Series
Product Name Threaded Studs for Plastics
Attachment Threaded
Shape Round
Design Units English; Metric
Inch # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel Studs - 38127 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Self-Clinching Pilot Pins - FH-3 mm-8ZI - bisco industries
Specs
Design Units Metric
Material Steel
View Details
Stud - 938A4/316L2008088 - BUMAX®
Specs
Design Units Metric
Metric M20
Length 3.15 inch (80 mm)
View Details
 - 1265931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.57 inch (40 mm)
View Details