Century Spring Corp. Stove Handles SH-90B

Description
Century Spring stocks more spring stove handles than any other spring company. We stock all sizes, which are available for immediate delivery. All stove handles are available in Gold Iridite®, nickel, or plain finish.
Description
Century Spring stocks more spring stove handles than any other spring company. We stock all sizes, which are available for immediate delivery. All stove handles are available in Gold Iridite®, nickel, or plain finish.
Datasheet
Datasheet Summary
Powered by GS/AI

The SH-90B stove handle from Century Spring Corp. features a maximum diameter of 1.25 inches and a length of 2.50 inches. It is designed to fit rods of .25 and .38 inches. The handle is available in a Gold Iridite® finish, providing a durable and aesthetically pleasing option for various applications. This product is part of a larger range of stove handles offered by Century Spring, which are known for their availability in multiple finishes and sizes.

Datasheet Summary
Powered by GS/AI

The SH-90B stove handle from Century Spring Corp. features a maximum diameter of 1.25 inches and a length of 2.50 inches. It is designed to fit rods of .25 and .38 inches. The handle is available in a Gold Iridite® finish, providing a durable and aesthetically pleasing option for various applications. This product is part of a larger range of stove handles offered by Century Spring, which are known for their availability in multiple finishes and sizes.

Suppliers

Company
Product
Description
Supplier Links
Stove Handles - SH-90B - Century Spring Corp.
Commerce, CA, United States
Stove Handles
SH-90B
Stove Handles SH-90B
Century Spring stocks more spring stove handles than any other spring company. We stock all sizes, which are available for immediate delivery. All stove handles are available in Gold Iridite®, nickel, or plain finish.

Century Spring stocks more spring stove handles than any other spring company. We stock all sizes, which are available for immediate delivery. All stove handles are available in Gold Iridite®, nickel, or plain finish.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Handles and Pulls (industrial)
Product Number SH-90B
Product Name Stove Handles
Handle Type Stove Handle
Unlock Full Specs
to access all available technical data

Similar Products

Control Lever - CL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type ControlLever; Lever
Colors / Finishes Available Glossy Finish, Black; Black Oxide Finish; Silver Matte; Glossy Finish, Black; Chrome Plated Silver Matte
Handle Material Plastic
View Details
3
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.28 inches (32.54 mm)
View Details
Plastic Ergostyle® Adjustable Handles with Stud by ELESA® - 34426 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Body - Gray/Black Matte - Push Button - Orange
Handle Material Plastic
View Details