Century Spring Corp. Stove Handles SH-40B

Description
Century Spring stocks more spring stove handles than any other spring company. We stock all sizes, which are available for immediate delivery. All stove handles are available in Gold Iridite®, nickel, or plain finish.
Description
Century Spring stocks more spring stove handles than any other spring company. We stock all sizes, which are available for immediate delivery. All stove handles are available in Gold Iridite®, nickel, or plain finish.
Datasheet
Datasheet Summary
Powered by GS/AI

The SH-40B stove handle from Century Spring Corp. features a maximum diameter of 1.13 inches and a length of 2.50 inches. It is designed to fit rods of 0.25 and 0.38 inches. The handle is available in a Gold Iridite® finish, providing a durable and corrosion-resistant option. This product is part of a larger range of stove handles that are readily available for immediate delivery.

Datasheet Summary
Powered by GS/AI

The SH-40B stove handle from Century Spring Corp. features a maximum diameter of 1.13 inches and a length of 2.50 inches. It is designed to fit rods of 0.25 and 0.38 inches. The handle is available in a Gold Iridite® finish, providing a durable and corrosion-resistant option. This product is part of a larger range of stove handles that are readily available for immediate delivery.

Suppliers

Company
Product
Description
Supplier Links
Stove Handles - SH-40B - Century Spring Corp.
Commerce, CA, United States
Stove Handles
SH-40B
Stove Handles SH-40B
Century Spring stocks more spring stove handles than any other spring company. We stock all sizes, which are available for immediate delivery. All stove handles are available in Gold Iridite®, nickel, or plain finish.

Century Spring stocks more spring stove handles than any other spring company. We stock all sizes, which are available for immediate delivery. All stove handles are available in Gold Iridite®, nickel, or plain finish.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Handles and Pulls (industrial)
Product Number SH-40B
Product Name Stove Handles
Handle Type Stove Handle
Unlock Full Specs
to access all available technical data

Similar Products

Camlocks - 1461795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Colors / Finishes Available Black
Features Key Lock
Material Description Polyamide
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
SUS 316 HANDLE - 2LC-150 - 2LC-150 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 316 Stainless Steel
View Details
Handles - HM1288-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details