Century Spring Corp. Compression Springs S-705

Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The S-705 compression spring from Century Spring Corp. is a stainless steel spring with a free length of 0.75 inches (19.1 mm) and an outer diameter of 0.156 inches (3.96 mm). It features a wire diameter of 0.112 inches (2.8 mm) and is designed to provide a spring rate of 9.2 lbs/in (1.6 N/mm). The suggested maximum deflection for this spring is 2.6 inches (66.0 mm), with a maximum load capacity of 15.3 lbs (6.9 kg) before reaching solid length. The spring is manufactured with closed ends, ensuring stability and consistent performance in applications requiring compression resistance. This product is suitable for various engineering applications where reliable force resistance and energy storage are necessary.

Datasheet Summary
Powered by GS/AI

The S-705 compression spring from Century Spring Corp. is a stainless steel spring with a free length of 0.75 inches (19.1 mm) and an outer diameter of 0.156 inches (3.96 mm). It features a wire diameter of 0.112 inches (2.8 mm) and is designed to provide a spring rate of 9.2 lbs/in (1.6 N/mm). The suggested maximum deflection for this spring is 2.6 inches (66.0 mm), with a maximum load capacity of 15.3 lbs (6.9 kg) before reaching solid length. The spring is manufactured with closed ends, ensuring stability and consistent performance in applications requiring compression resistance. This product is suitable for various engineering applications where reliable force resistance and energy storage are necessary.

Suppliers

Company
Product
Description
Supplier Links
Compression Springs - S-705 - Century Spring Corp.
Commerce, CA, United States
Compression Springs
S-705
Compression Springs S-705
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number S-705
Product Name Compression Springs
Material Stainless Steel
End Configuration Closed (squared) ends
Coil Shape Straight
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Compression Springs - 751433 - RS Components, Ltd.
Specs
Outer Diameter 0.2126 inch (5.4 mm)
Wire diameter 0.0157 inch (0.4000 mm)
Free length 2.09 inch (53 mm)
View Details
Advantages Of Wave Spring - LMS20-H2 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel; Nickey Alloy
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
0.24
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details
Custom Die Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape (Die Spring)
Spring Pitch Constant Pitch
View Details