The S-288 compression spring from Century Spring Corp. features a free length of 2.13 inches (54.0 mm) and an outer diameter of 1.515 inches (38.48 mm). It is made from stainless steel (SST) and has a wire diameter of 0.072 inches (1.8 mm). The spring is designed to provide a rate of 2.5 lbs/in (0.44 N/mm) and can withstand a maximum load of 42 lbs (186 N) with a suggested maximum deflection of 1.7 inches (43 mm). The solid length of the spring is 11.9 inches (302 mm), and it has a total of 18 coils. This spring is suitable for applications requiring resistance to compressive forces and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | S-288 |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |