Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.
. S-212
| Century Spring Corp. | Reid Supply | |
|---|---|---|
| Product Category | Compression Springs | Compression Springs |
| Product Number | S-212 | S-212 |
| Product Name | Compression Springs | Compression Spring |
| Material | Stainless Steel | High Carbon Steel |
| End Configuration | Closed (squared) ends | |
| Coil Shape | Straight | Open Wire Compression Springs |
| Spring Pitch | Constant Pitch | |
| Base Unit System | English Design; Metric Design |