The Century Spring Corp. Compression Spring S-1549 features an outer diameter of 0.88 inches (22.2 mm) and a free length of 3.25 inches (82.6 mm). It is constructed from stainless steel and has a wire diameter of 0.085 inches (2.2 mm). The spring is designed to provide a rate of 51 lbs/in (8.9 N/mm) and can withstand a maximum deflection of 0.36 inches (9.1 mm). The suggested maximum load for this spring is 18 lbs (8.2 kg). This compression spring is suitable for applications requiring resistance to compressive forces and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | S-1549 |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |