The Century Spring Corp. Compression Spring S-1121 features an outer diameter of 0.656 inches (16.66 mm) and a free length of 2.63 inches (66.7 mm). It is constructed from stainless steel (SST) and has a wire diameter of 0.574 inches (14.6 mm). The spring is designed to handle a suggested maximum load of 2.0 lbs (approximately 9 N) and can withstand a maximum deflection of 52 lbs/in (9.1 N/mm). The solid length of the spring is 1.9 inches (48.3 mm), and it has closed ends. This spring is suitable for applications requiring reliable compression resistance and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | S-1121 |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |