The Century Spring Corp. Compression Spring S-1048 is a cylindrical spring designed to resist compressive forces. It has an outer diameter of 1.19 inches (30.2 mm) and a free length of 0.84 inches (21.3 mm). The spring is made from stainless steel (SST) and features a wire diameter of 0.072 inches (1.8 mm). It has a suggested maximum load of 12 lbs (53.4 N) and a solid length of 0.36 inches (9.1 mm). The spring is suitable for applications requiring reliable energy storage and force resistance.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | S-1048 |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |