Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws.
. This captive panel screw is used to attach panels or boards in a semi-rigid manner. Since it's a screw, the applicable surface could be removed for installation, removale or inspection. It has a fillister head and is made from non-magnetic type 303 stainless steel (ASTM-A-581, A-582). It can be held captive by using a stainless steel split washer. It has a thread and is 1.250 in long inder the screw head.
| Reid Supply | |
|---|---|
| Product Category | Screws |
| Product Number | RAF-1104 |
| Product Name | Captive & Panel Screws - Fillister Head with Slot |
| Head Type | Other; Slotted Head |