RAF Electronic Hardware Captive & Panel Screws - Fillister Head with Slot RAF-1078

Description
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . This captive panel screw is used to attach panels or boards in a semi-rigid manner. Since it's a screw, the applicable surface could be removed for installation, removale or inspection. It has a fillister head and is made from non-magnetic type 303 stainless steel (ASTM-A-581, A-582). It can be held captive by using a stainless steel split washer. It has a thread and is 1.000 in long inder the screw head.
Description
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . This captive panel screw is used to attach panels or boards in a semi-rigid manner. Since it's a screw, the applicable surface could be removed for installation, removale or inspection. It has a fillister head and is made from non-magnetic type 303 stainless steel (ASTM-A-581, A-582). It can be held captive by using a stainless steel split washer. It has a thread and is 1.000 in long inder the screw head.

Suppliers

Company
Product
Description
Supplier Links
Captive & Panel Screws - Fillister Head with Slot - RAF-1078 - Reid Supply
Norton Shores, MI, United States
Captive & Panel Screws - Fillister Head with Slot
RAF-1078
Captive & Panel Screws - Fillister Head with Slot RAF-1078
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . This captive panel screw is used to attach panels or boards in a semi-rigid manner. Since it's a screw, the applicable surface could be removed for installation, removale or inspection. It has a fillister head and is made from non-magnetic type 303 stainless steel (ASTM-A-581, A-582). It can be held captive by using a stainless steel split washer. It has a thread and is 1.000 in long inder the screw head.

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws.


. This captive panel screw is used to attach panels or boards in a semi-rigid manner. Since it's a screw, the applicable surface could be removed for installation, removale or inspection. It has a fillister head and is made from non-magnetic type 303 stainless steel (ASTM-A-581, A-582). It can be held captive by using a stainless steel split washer. It has a thread and is 1.000 in long inder the screw head.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Screws
Product Number RAF-1078
Product Name Captive & Panel Screws - Fillister Head with Slot
Head Type Fillister Head; Other; Fillister Head
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41854 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - H1224S25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Finish Zinc Plated
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details