The QQ-46 compression spring from Century Spring Corp. features a free length of 1.19 inches (30.2 mm) and an outer diameter of 0.236 inches (6.0 mm). It is made from music wire (MW) and has a wire diameter of 0.048 inches (1.2 mm). The spring is designed to provide a rate of 4.7 lbs/in (0.82 N/mm) and can withstand a suggested maximum load of 18 lbs (80.1 N) with a solid length of 0.71 inches (18.0 mm). The spring ends are closed, and it is suitable for applications requiring resistance to compressive forces. This product is ideal for engineers seeking reliable compression springs for various mechanical applications.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | QQ-46 |
| Product Name | Compression Springs |
| Material | Alloy Steel (Music Wire) |
| End Configuration | Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |