RAF Electronic Hardware Round Internal Handles Metric M6128-4007-B

Description
Metric Round Internal Thread Handles
Description
Metric Round Internal Thread Handles
Datasheet
Datasheet Summary
Powered by GS/AI

The M6128-4007-B is a round internal thread handle made from brass, featuring a length of 102 mm and a height of 25 mm. It has a thread size of M4x0.7 with a minimum thread depth of 11 mm. The handle has a diameter of 6.3 mm and does not have any plating finish. This product is compliant with RoHS standards, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The M6128-4007-B is a round internal thread handle made from brass, featuring a length of 102 mm and a height of 25 mm. It has a thread size of M4x0.7 with a minimum thread depth of 11 mm. The handle has a diameter of 6.3 mm and does not have any plating finish. This product is compliant with RoHS standards, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Round Internal Handles Metric - M6128-4007-B - RAF Electronic Hardware
Seymour, CT, United States
Round Internal Handles Metric
M6128-4007-B
Round Internal Handles Metric M6128-4007-B
Metric Round Internal Thread Handles

Metric Round Internal Thread Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number M6128-4007-B
Product Name Round Internal Handles Metric
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Bridge Handles by ELESA® - 33709 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Black
Handle Material Plastic
Material Description Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer
View Details
Assembly housing MBGAC - MBGAC - MBGAC311YE -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
CFRP LARGE HANDLE - MDH-PC192 - MDH-PC192 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 6.97 inches (177 mm)
View Details
3
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.28 inches (32.54 mm)
View Details