The M6104-3005-A is a round internal thread handle made from aluminum, designed for metric applications. It features a length of 102 mm and a height of 32 mm, with a thread size of M3x0.5 and a minimum thread depth of 6 mm. The handle has a bar diameter of 5 mm and an outer diameter of 5 mm. This product is RoHS compliant and does not have any plating finish. Its robust aluminum construction makes it suitable for various engineering projects requiring reliable handle solutions.
Metric Round Internal Thread Handles
| RAF Electronic Hardware | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | M6104-3005-A |
| Product Name | Round Internal Handles Metric |
| Handle Material | Metal |