RAF Electronic Hardware Round Internal Handles Metric M6033-2545-A

Description
Metric Round Internal Thread Handles
Description
Metric Round Internal Thread Handles
Datasheet
Datasheet Summary
Powered by GS/AI

The M6033-2545-A Round Internal Thread Handle is constructed from aluminum, providing a lightweight yet durable option for various applications. It features a round shape with a length of 63 mm and a height of 51 mm. The handle has a thread size of M2.5x0.45 and a minimum thread depth of 5 mm. The outer diameter and bar diameter are both 3.2 mm. This product is RoHS compliant and has no plating finish, making it suitable for projects that require adherence to environmental standards.

Datasheet Summary
Powered by GS/AI

The M6033-2545-A Round Internal Thread Handle is constructed from aluminum, providing a lightweight yet durable option for various applications. It features a round shape with a length of 63 mm and a height of 51 mm. The handle has a thread size of M2.5x0.45 and a minimum thread depth of 5 mm. The outer diameter and bar diameter are both 3.2 mm. This product is RoHS compliant and has no plating finish, making it suitable for projects that require adherence to environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Round Internal Handles Metric - M6033-2545-A - RAF Electronic Hardware
Seymour, CT, United States
Round Internal Handles Metric
M6033-2545-A
Round Internal Handles Metric M6033-2545-A
Metric Round Internal Thread Handles

Metric Round Internal Thread Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number M6033-2545-A
Product Name Round Internal Handles Metric
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
Round Brass Instrumentation Handle - 9107 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
2 suppliers
Drawer Handles & Cabinet Handles - 2845532 - RS Components, Ltd.
Specs
Colors / Finishes Available Silver Grey
Material Description Aluminium
Height 1.57 inches (40 mm)
View Details