RAF Electronic Hardware Boxes, Enclosures, Racks - Handles M6007-2545-A

Description
Win Source Part Number: 1074292-M6007-2545-A Category: Boxes, Enclosures, Racks>Handles Type: Instrumentation Package: Bulk Standard Package: 1 Height: 0.748" (19.00mm) Material: Aluminum Mounting Type: Screw Holes, Back Thread/Screw/Hole Size: 1/4"-45 Length - Center to Center: 0.748" (19.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 8302.49.6085 Mfr: RAF Electronic Hardware Other Names: 1772-M6007-2545-A
Request a Quote Datasheet
Description
Win Source Part Number: 1074292-M6007-2545-A Category: Boxes, Enclosures, Racks>Handles Type: Instrumentation Package: Bulk Standard Package: 1 Height: 0.748" (19.00mm) Material: Aluminum Mounting Type: Screw Holes, Back Thread/Screw/Hole Size: 1/4"-45 Length - Center to Center: 0.748" (19.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 8302.49.6085 Mfr: RAF Electronic Hardware Other Names: 1772-M6007-2545-A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Handles - M6007-2545-A - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Handles
M6007-2545-A
Boxes, Enclosures, Racks - Handles M6007-2545-A
Win Source Part Number: 1074292-M6007-2545-A Category: Boxes, Enclosures, Racks>Handles Type: Instrumentation Package: Bulk Standard Package: 1 Height: 0.748" (19.00mm) Material: Aluminum Mounting Type: Screw Holes, Back Thread/Screw/Hole Size: 1/4"-45 Length - Center to Center: 0.748" (19.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 8302.49.6085 Mfr: RAF Electronic Hardware Other Names: 1772-M6007-2545-A

Win Source Part Number: 1074292-M6007-2545-A
Category: Boxes, Enclosures, Racks>Handles
Type: Instrumentation
Package: Bulk
Standard Package: 1
Height: 0.748" (19.00mm)
Material: Aluminum
Mounting Type: Screw Holes, Back
Thread/Screw/Hole Size: 1/4"-45
Length - Center to Center: 0.748" (19.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
HTSUS: 8302.49.6085
Mfr: RAF Electronic Hardware
Other Names: 1772-M6007-2545-A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number M6007-2545-A
Product Name Boxes, Enclosures, Racks - Handles
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1415B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
TK Series Enclosures - 105-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers