RAF Electronic Hardware Plain Thumbscrews Metric M3486-SS

Description
Metric Plain Thumbscrews
Request a Quote Datasheet
Description
Metric Plain Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Metric - M3486-SS - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Metric
M3486-SS
Plain Thumbscrews Metric M3486-SS
Metric Plain Thumbscrews

Metric Plain Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-2573-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-2573-ND
Thumb Screw 1772-2573-ND
M6x1 Knob Thumb Screw Drive Stainless Steel

M6x1 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet
Plain Thumb Screw, Ss, M6 X 1 , 18 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8213 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Ss, M6 X 1 , 18 Mm; Thread Size Imperial Raf Electronic Hardware
27T8213
Plain Thumb Screw, Ss, M6 X 1 , 18 Mm; Thread Size Imperial Raf Electronic Hardware 27T8213
PLAIN THUMB SCREW, SS, M6 x 1 , 18 MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:18mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

PLAIN THUMB SCREW, SS, M6 x 1 , 18 MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:18mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number M3486-SS 1772-2573-ND 27T8213
Product Name Plain Thumbscrews Metric Thumb Screw Plain Thumb Screw, Ss, M6 X 1 , 18 Mm; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M6 M6
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M2 x 0.4 Cap Screw, 5 mm Long, Qty 50 - SH2MS05 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details
Screw, Stainless Steel, Black - 58-27-309-26 - Southco
Specs
Material Stainless Steel
Inch # 8
View Details
Machine Screw - 335-1073-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details