RAF Electronic Hardware Plain Thumbscrews Metric M3484-SS

Description
Metric Plain Thumbscrews
Datasheet
Description
Metric Plain Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Metric - M3484-SS - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Metric
M3484-SS
Plain Thumbscrews Metric M3484-SS
Metric Plain Thumbscrews

Metric Plain Thumbscrews

Supplier's Site Datasheet
Plain Thumb Screw, Ss, M6 X 1 , 15 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8211 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Ss, M6 X 1 , 15 Mm; Thread Size Imperial Raf Electronic Hardware
27T8211
Plain Thumb Screw, Ss, M6 X 1 , 15 Mm; Thread Size Imperial Raf Electronic Hardware 27T8211
PLAIN THUMB SCREW, SS, M6 x 1 , 15 MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:15mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

PLAIN THUMB SCREW, SS, M6 x 1 , 15 MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:15mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number M3484-SS 27T8211
Product Name Plain Thumbscrews Metric Plain Thumb Screw, Ss, M6 X 1 , 15 Mm; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M6 M6
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details