RAF Electronic Hardware Plain Thumbscrews Metric M3482-SS

Description
Metric Plain Thumbscrews
Request a Quote Datasheet
Description
Metric Plain Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Metric - M3482-SS - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Metric
M3482-SS
Plain Thumbscrews Metric M3482-SS
Metric Plain Thumbscrews

Metric Plain Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-2592-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-2592-ND
Thumb Screw 1772-2592-ND
M5x0.8 Knob Thumb Screw Drive Stainless Steel

M5x0.8 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet
Plain Thumb Screw, Ss, M5 X 0.8 , 16 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8209 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Ss, M5 X 0.8 , 16 Mm; Thread Size Imperial Raf Electronic Hardware
27T8209
Plain Thumb Screw, Ss, M5 X 0.8 , 16 Mm; Thread Size Imperial Raf Electronic Hardware 27T8209
PLAIN THUMB SCREW, SS, M5 x 0.8 , 16 MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

PLAIN THUMB SCREW, SS, M5 x 0.8 , 16 MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number M3482-SS 1772-2592-ND 27T8209
Product Name Plain Thumbscrews Metric Thumb Screw Plain Thumb Screw, Ss, M5 X 0.8 , 16 Mm; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M5 M5
Unlock Full Specs
to access all available technical data

Similar Products

Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7859 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.3750 inch (9.53 mm)
View Details
Screw, Stainless Steel, Black - 58-26-311-26 - Southco
Specs
Material Stainless Steel
Inch # 10
View Details
Machine Screws - 1583613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
1/4-20 Setscrew, 5/8 in. Long, Qty 25 - SS25S063 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details