RAF Electronic Hardware Plain Thumbscrews Metric M3479-SS

Description
Metric Plain Thumbscrews
Request a Quote Datasheet
Description
Metric Plain Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Metric - M3479-SS - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Metric
M3479-SS
Plain Thumbscrews Metric M3479-SS
Metric Plain Thumbscrews

Metric Plain Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-2641-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-2641-ND
Thumb Screw 1772-2641-ND
M5x0.8 Knob Thumb Screw Drive Stainless Steel

M5x0.8 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet
Plain Thumb Screw, Ss, M5 X 0.8 , 11 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8206 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Ss, M5 X 0.8 , 11 Mm; Thread Size Imperial Raf Electronic Hardware
27T8206
Plain Thumb Screw, Ss, M5 X 0.8 , 11 Mm; Thread Size Imperial Raf Electronic Hardware 27T8206
PLAIN THUMB SCREW, SS, M5 x 0.8 , 11 MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:11mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

PLAIN THUMB SCREW, SS, M5 x 0.8 , 11 MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:11mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number M3479-SS 1772-2641-ND 27T8206
Product Name Plain Thumbscrews Metric Thumb Screw Plain Thumb Screw, Ss, M5 X 0.8 , 11 Mm; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M5 M5
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41865 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Machine Screw - 335-RM4X12MM2701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details