RAF Electronic Hardware Plain Thumbscrews Metric M3478-SS

Description
Metric Plain Thumbscrews
Request a Quote Datasheet
Description
Metric Plain Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Metric - M3478-SS - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Metric
M3478-SS
Plain Thumbscrews Metric M3478-SS
Metric Plain Thumbscrews

Metric Plain Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-2992-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-2992-ND
Thumb Screw 1772-2992-ND
M5x0.8 Knob Thumb Screw Drive Stainless Steel

M5x0.8 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet
Plain Thumb Screw, Ss, M5 X 0.8 , 9 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8205 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Ss, M5 X 0.8 , 9 Mm; Thread Size Imperial Raf Electronic Hardware
27T8205
Plain Thumb Screw, Ss, M5 X 0.8 , 9 Mm; Thread Size Imperial Raf Electronic Hardware 27T8205
PLAIN THUMB SCREW, SS, M5 x 0.8 , 9 MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:9mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

PLAIN THUMB SCREW, SS, M5 x 0.8 , 9 MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:9mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number M3478-SS 1772-2992-ND 27T8205
Product Name Plain Thumbscrews Metric Thumb Screw Plain Thumb Screw, Ss, M5 X 0.8 , 9 Mm; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M5 M5
Unlock Full Specs
to access all available technical data

Similar Products

Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 66H8074 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.1875 inch (4.76 mm)
View Details
Socket Screws - 1247278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives Hex
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details