RAF Electronic Hardware Plain Thumbscrews Metric M3477-SS

Description
Metric Plain Thumbscrews
Request a Quote Datasheet
Description
Metric Plain Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Metric - M3477-SS - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Metric
M3477-SS
Plain Thumbscrews Metric M3477-SS
Metric Plain Thumbscrews

Metric Plain Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-1763-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-1763-ND
Thumb Screw 1772-1763-ND
M4x0.7 Knob Thumb Screw Drive Stainless Steel

M4x0.7 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet
Plain Thumb Screw, Ss, M4 X 0.7 , 16 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8204 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Ss, M4 X 0.7 , 16 Mm; Thread Size Imperial Raf Electronic Hardware
27T8204
Plain Thumb Screw, Ss, M4 X 0.7 , 16 Mm; Thread Size Imperial Raf Electronic Hardware 27T8204
PLAIN THUMB SCREW, SS, M4 x 0.7 , 16 MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

PLAIN THUMB SCREW, SS, M4 x 0.7 , 16 MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number M3477-SS 1772-1763-ND 27T8204
Product Name Plain Thumbscrews Metric Thumb Screw Plain Thumb Screw, Ss, M4 X 0.7 , 16 Mm; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M4 M4 M4
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
1/4-20 Setscrew, 1/4 in. Long, Qty 25 - SS25S025 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details
Screw, Stainless Steel, Polished - 58-21-209-24 - Southco
Specs
Material Stainless Steel
Inch 1/4"
View Details
Phillips Recessed Metric Pan Head Screw - Type RM SEELSKREW® - M2.5 X 0.45 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details