RAF Electronic Hardware Plain Thumbscrews Metric M3475-SS

Description
Metric Plain Thumbscrews
Request a Quote Datasheet
Description
Metric Plain Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Metric - M3475-SS - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Metric
M3475-SS
Plain Thumbscrews Metric M3475-SS
Metric Plain Thumbscrews

Metric Plain Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-3179-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-3179-ND
Thumb Screw 1772-3179-ND
M4x0.7 Knob Thumb Screw Drive Stainless Steel

M4x0.7 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet
Plain Thumb Screw, Ss, M4 X 0.7 , 13 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8202 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Ss, M4 X 0.7 , 13 Mm; Thread Size Imperial Raf Electronic Hardware
27T8202
Plain Thumb Screw, Ss, M4 X 0.7 , 13 Mm; Thread Size Imperial Raf Electronic Hardware 27T8202
PLAIN THUMB SCREW, SS, M4 x 0.7 , 13 MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:13mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

PLAIN THUMB SCREW, SS, M4 x 0.7 , 13 MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:13mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number M3475-SS 1772-3179-ND 27T8202
Product Name Plain Thumbscrews Metric Thumb Screw Plain Thumb Screw, Ss, M4 X 0.7 , 13 Mm; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M4 M4 M4
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
 - 1599HMS100BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
Screw - 4017A4/316L16030P109 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details