RAF Electronic Hardware Plain Thumbscrews Metric M3474-SS

Description
Metric Plain Thumbscrews
Request a Quote Datasheet
Description
Metric Plain Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Metric - M3474-SS - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Metric
M3474-SS
Plain Thumbscrews Metric M3474-SS
Metric Plain Thumbscrews

Metric Plain Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-1493-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-1493-ND
Thumb Screw 1772-1493-ND
M4x0.7 Knob Thumb Screw Drive Stainless Steel

M4x0.7 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet
Plain Thumb Screw, Ss, M4 X 0.7 , 11 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8201 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Ss, M4 X 0.7 , 11 Mm; Thread Size Imperial Raf Electronic Hardware
27T8201
Plain Thumb Screw, Ss, M4 X 0.7 , 11 Mm; Thread Size Imperial Raf Electronic Hardware 27T8201
PLAIN THUMB SCREW, SS, M4 x 0.7 , 11 MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:11mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

PLAIN THUMB SCREW, SS, M4 x 0.7 , 11 MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:11mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number M3474-SS 1772-1493-ND 27T8201
Product Name Plain Thumbscrews Metric Thumb Screw Plain Thumb Screw, Ss, M4 X 0.7 , 11 Mm; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M4 M4 M4
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M2 x 0.4 Cap Screw, 6 mm Long, Qty 50 - SH2MS06 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 67H3324 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.6250 inch (15.88 mm)
View Details