RAF Electronic Hardware Plain Thumbscrews Metric M3473-SS

Description
Metric Plain Thumbscrews
Request a Quote Datasheet
Description
Metric Plain Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Metric - M3473-SS - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Metric
M3473-SS
Plain Thumbscrews Metric M3473-SS
Metric Plain Thumbscrews

Metric Plain Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-1431-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-1431-ND
Thumb Screw 1772-1431-ND
M4x0.7 Knob Thumb Screw Drive Stainless Steel

M4x0.7 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet
Plain Thumb Screw, Ss, M4 X 0.7 , 9 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8200 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Ss, M4 X 0.7 , 9 Mm; Thread Size Imperial Raf Electronic Hardware
27T8200
Plain Thumb Screw, Ss, M4 X 0.7 , 9 Mm; Thread Size Imperial Raf Electronic Hardware 27T8200
PLAIN THUMB SCREW, SS, M4 x 0.7 , 9 MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:9mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

PLAIN THUMB SCREW, SS, M4 x 0.7 , 9 MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:9mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number M3473-SS 1772-1431-ND 27T8200
Product Name Plain Thumbscrews Metric Thumb Screw Plain Thumb Screw, Ss, M4 X 0.7 , 9 Mm; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M4 M4 M4
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41850 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screws - 570641 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Material Steel
Fastener Standards RoHS Compliant
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details