RAF Electronic Hardware Plain Thumbscrews Metric M3470-SS

Description
Metric Plain Thumbscrews
Datasheet
Description
Metric Plain Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Metric - M3470-SS - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Metric
M3470-SS
Plain Thumbscrews Metric M3470-SS
Metric Plain Thumbscrews

Metric Plain Thumbscrews

Supplier's Site Datasheet
Plain Thumb Screw, Ss, M3.5 X 0.6 , 9 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8197 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Ss, M3.5 X 0.6 , 9 Mm; Thread Size Imperial Raf Electronic Hardware
27T8197
Plain Thumb Screw, Ss, M3.5 X 0.6 , 9 Mm; Thread Size Imperial Raf Electronic Hardware 27T8197
PLAIN THUMB SCREW, SS, M3.5 x 0.6 , 9 MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:9mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless SteelRoHS Compliant: Yes

PLAIN THUMB SCREW, SS, M3.5 x 0.6 , 9 MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:9mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless SteelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number M3470-SS 27T8197
Product Name Plain Thumbscrews Metric Plain Thumb Screw, Ss, M3.5 X 0.6 , 9 Mm; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M3.5 M3.5
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
1/4-20 Cap Screw, 3/8 in. Long, Qty 25 - SH25S038 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7859 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.3750 inch (9.53 mm)
View Details