RAF Electronic Hardware Plain Thumbscrews Metric M3469-SS

Description
Metric Plain Thumbscrews
Request a Quote Datasheet
Description
Metric Plain Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Metric - M3469-SS - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Metric
M3469-SS
Plain Thumbscrews Metric M3469-SS
Metric Plain Thumbscrews

Metric Plain Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-1558-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-1558-ND
Thumb Screw 1772-1558-ND
M3.5x0.6 Knob Thumb Screw Drive Stainless Steel

M3.5x0.6 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet
Plain Thumb Screw, Ss, M3.5 X 0.6 , 8 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8196 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Ss, M3.5 X 0.6 , 8 Mm; Thread Size Imperial Raf Electronic Hardware
27T8196
Plain Thumb Screw, Ss, M3.5 X 0.6 , 8 Mm; Thread Size Imperial Raf Electronic Hardware 27T8196
PLAIN THUMB SCREW, SS, M3.5 x 0.6 , 8 MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:8mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless SteelRoHS Compliant: Yes

PLAIN THUMB SCREW, SS, M3.5 x 0.6 , 8 MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:8mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless SteelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number M3469-SS 1772-1558-ND 27T8196
Product Name Plain Thumbscrews Metric Thumb Screw Plain Thumb Screw, Ss, M3.5 X 0.6 , 8 Mm; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M3.5 M3.5
Unlock Full Specs
to access all available technical data

Similar Products

Screw - 4017A4/316L2705088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
 - HM1433-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Head Type Pan Head
Inch # 4
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details