Metric Plain Thumbscrews
M3x0.5 Knob Thumb Screw Drive Stainless Steel
PLAIN THUMB SCREW, SS, M3 x 0.5 , 13 MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:13mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes
| RAF Electronic Hardware | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Screws | Screws | Screws |
| Product Number | M3468-SS | 1772-1263-ND | 27T8195 |
| Product Name | Plain Thumbscrews Metric | Thumb Screw | Plain Thumb Screw, Ss, M3 X 0.5 , 13 Mm; Thread Size Imperial Raf Electronic Hardware |
| Screw Type | Thumb Screw | Thumb Screw | |
| Material | Stainless Steel | Stainless Steel | Steel; Stainless Steel; Stainless Steel |
| Metric | M3 | M3 | M3 |