RAF Electronic Hardware Plain Thumbscrews Metric M3467-SS

Description
Metric Plain Thumbscrews
Request a Quote Datasheet
Description
Metric Plain Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Metric - M3467-SS - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Metric
M3467-SS
Plain Thumbscrews Metric M3467-SS
Metric Plain Thumbscrews

Metric Plain Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-1727-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-1727-ND
Thumb Screw 1772-1727-ND
M3x0.5 Knob Thumb Screw Drive Stainless Steel

M3x0.5 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet
Plain Thumb Screw, Ss, M3 X 0.5 , 11 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8194 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Ss, M3 X 0.5 , 11 Mm; Thread Size Imperial Raf Electronic Hardware
27T8194
Plain Thumb Screw, Ss, M3 X 0.5 , 11 Mm; Thread Size Imperial Raf Electronic Hardware 27T8194
PLAIN THUMB SCREW, SS, M3 x 0.5 , 11 MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:11mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

PLAIN THUMB SCREW, SS, M3 x 0.5 , 11 MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:11mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number M3467-SS 1772-1727-ND 27T8194
Product Name Plain Thumbscrews Metric Thumb Screw Plain Thumb Screw, Ss, M3 X 0.5 , 11 Mm; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M3 M3 M3
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details
Machine Screw - HM1446-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details