RAF Electronic Hardware Washer Face Thumb Screw, Ss, M4 X 0.7 , 16 Mm; Thread Size Imperial Raf Electronic Hardware M3448-SS

Description
WASHER FACE THUMB SCREW, SS, M4 x 0.7 , 16 MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WASHER FACE THUMB SCREW, SS, M4 x 0.7 , 16 MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumb Screw, Ss, M4 X 0.7 , 16 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8191 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Ss, M4 X 0.7 , 16 Mm; Thread Size Imperial Raf Electronic Hardware
27T8191
Washer Face Thumb Screw, Ss, M4 X 0.7 , 16 Mm; Thread Size Imperial Raf Electronic Hardware 27T8191
WASHER FACE THUMB SCREW, SS, M4 x 0.7 , 16 MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

WASHER FACE THUMB SCREW, SS, M4 x 0.7 , 16 MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Washers
Product Number 27T8191
Product Name Washer Face Thumb Screw, Ss, M4 X 0.7 , 16 Mm; Thread Size Imperial Raf Electronic Hardware
Material StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - Metric - 75052 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details
Washers - 1720873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Lock
Material Tpe
Inside Diameter 0.191 inch (4.850 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details