RAF Electronic Hardware Washer Face Thumbscrews Metric M3447-SS

Description
Metric Washer Face Thumbscrews
Datasheet
Description
Metric Washer Face Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Metric - M3447-SS - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Metric
M3447-SS
Washer Face Thumbscrews Metric M3447-SS
Metric Washer Face Thumbscrews

Metric Washer Face Thumbscrews

Supplier's Site Datasheet
Washer Face Thumb Screw, Ss, M4 X 0.7 , 13 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8190 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Ss, M4 X 0.7 , 13 Mm; Thread Size Imperial Raf Electronic Hardware
27T8190
Washer Face Thumb Screw, Ss, M4 X 0.7 , 13 Mm; Thread Size Imperial Raf Electronic Hardware 27T8190
WASHER FACE THUMB SCREW, SS, M4 x 0.7 , 13 MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:13mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

WASHER FACE THUMB SCREW, SS, M4 x 0.7 , 13 MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:13mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number M3447-SS 27T8190
Product Name Washer Face Thumbscrews Metric Washer Face Thumb Screw, Ss, M4 X 0.7 , 13 Mm; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M4 M4
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Torx
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details