RAF Electronic Hardware Washer Face Thumbscrews Metric M3446-S

Description
Metric Washer Face Thumbscrews
Description
Metric Washer Face Thumbscrews
Datasheet
Datasheet Summary
Powered by GS/AI

The M3446-S Washer Face Thumbscrew is constructed from steel and features a thread type of M4x0.7. It has a length of 11 mm, a head diameter of 17 mm, and a washer face thickness of 5 mm. The product is RoHS compliant and does not have any plating finish. This thumbscrew is suitable for applications requiring a secure fastening solution with a washer face design.

Datasheet Summary
Powered by GS/AI

The M3446-S Washer Face Thumbscrew is constructed from steel and features a thread type of M4x0.7. It has a length of 11 mm, a head diameter of 17 mm, and a washer face thickness of 5 mm. The product is RoHS compliant and does not have any plating finish. This thumbscrew is suitable for applications requiring a secure fastening solution with a washer face design.

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Metric - M3446-S - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Metric
M3446-S
Washer Face Thumbscrews Metric M3446-S
Metric Washer Face Thumbscrews

Metric Washer Face Thumbscrews

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Screws
Product Number M3446-S
Product Name Washer Face Thumbscrews Metric
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M5 X 0.80 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M5
View Details
Self-Sealing Dipsticks -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Dipstick
View Details
Slotted Shoulder Screw 4-40 Thread - 2424 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
Screw - 4017A4/316L1205088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details