RAF Electronic Hardware Washer Face Thumb Screw, Ss, M3.5 X 0.6 , 13 Mm; Thread Size Imperial Raf Electronic Hardware M3445-SS

Description
WASHER FACE THUMB SCREW, SS, M3.5 x 0.6 , 13 MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:13mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WASHER FACE THUMB SCREW, SS, M3.5 x 0.6 , 13 MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:13mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumb Screw, Ss, M3.5 X 0.6 , 13 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8188 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Ss, M3.5 X 0.6 , 13 Mm; Thread Size Imperial Raf Electronic Hardware
27T8188
Washer Face Thumb Screw, Ss, M3.5 X 0.6 , 13 Mm; Thread Size Imperial Raf Electronic Hardware 27T8188
WASHER FACE THUMB SCREW, SS, M3.5 x 0.6 , 13 MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:13mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

WASHER FACE THUMB SCREW, SS, M3.5 x 0.6 , 13 MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:13mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Washers
Product Number 27T8188
Product Name Washer Face Thumb Screw, Ss, M3.5 X 0.6 , 13 Mm; Thread Size Imperial Raf Electronic Hardware
Material StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - Metric - 75051 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Washers - 2326954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
Finish Plain
Inside Diameter 0.169 inch (4.300 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details