RAF Electronic Hardware Precision Socket Metric M3372-SS

Description
Metric Socket Head
Datasheet
Description
Metric Socket Head
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Socket Metric - M3372-SS - RAF Electronic Hardware
Seymour, CT, United States
Precision Socket Metric
M3372-SS
Precision Socket Metric M3372-SS
Metric Socket Head

Metric Socket Head

Supplier's Site Datasheet
Socket Head Shoulder Screw, Ss, M3 X 0.5, 4Mm; Thread Size Imperial Raf Electronic Hardware - 27T8178 - Newark, An Avnet Company
Chicago, IL, United States
Socket Head Shoulder Screw, Ss, M3 X 0.5, 4Mm; Thread Size Imperial Raf Electronic Hardware
27T8178
Socket Head Shoulder Screw, Ss, M3 X 0.5, 4Mm; Thread Size Imperial Raf Electronic Hardware 27T8178
SOCKET HEAD SHOULDER SCREW, SS, M3 X 0.5, 4MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:13.53mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:- RoHS Compliant: Yes

SOCKET HEAD SHOULDER SCREW, SS, M3 X 0.5, 4MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:13.53mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number M3372-SS 27T8178
Product Name Precision Socket Metric Socket Head Shoulder Screw, Ss, M3 X 0.5, 4Mm; Thread Size Imperial Raf Electronic Hardware
Material Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M3 M3
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Nylon Thumb Screw 8-32 x .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Quarter Turn Screws - 34509 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details