RAF Electronic Hardware Precision Socket Metric M3371-SS

Description
Metric Socket Head
Datasheet
Description
Metric Socket Head
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Socket Metric - M3371-SS - RAF Electronic Hardware
Seymour, CT, United States
Precision Socket Metric
M3371-SS
Precision Socket Metric M3371-SS
Metric Socket Head

Metric Socket Head

Supplier's Site Datasheet
Socket Head Shoulder Screw, Ss, M3 X 0.5, 4Mm; Thread Size Imperial Raf Electronic Hardware - 27T8177 - Newark, An Avnet Company
Chicago, IL, United States
Socket Head Shoulder Screw, Ss, M3 X 0.5, 4Mm; Thread Size Imperial Raf Electronic Hardware
27T8177
Socket Head Shoulder Screw, Ss, M3 X 0.5, 4Mm; Thread Size Imperial Raf Electronic Hardware 27T8177
SOCKET HEAD SHOULDER SCREW, SS, M3 X 0.5, 4MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:11.94mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:- RoHS Compliant: Yes

SOCKET HEAD SHOULDER SCREW, SS, M3 X 0.5, 4MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:11.94mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number M3371-SS 27T8177
Product Name Precision Socket Metric Socket Head Shoulder Screw, Ss, M3 X 0.5, 4Mm; Thread Size Imperial Raf Electronic Hardware
Material Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M3 M3
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - 335-1145-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Thumb Screws - 44010 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Stainless Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details