M3312-SS -- PRECISION SLOTTED METRIC
RAF Electronic Hardware
Precision Slotted Metric
M3312-SS
Description
Metric Slotted Head
Description
Metric Slotted Head
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
M3312-SS |
|
Product Name
|
Precision Slotted Metric |
|
Material
|
Stainless Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details
Screw Type
Thumb Screw
Material
Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
Screw Type
Thumb Screw
Length
1.75 inch (44.45 mm)
Inch
7/8"
View Details