RAF Electronic Hardware Shoulder Washers Metric M2959-N

Description
Metric Shoulder Washers
Description
Metric Shoulder Washers
Datasheet
Datasheet Summary
Powered by GS/AI

The M2959-N Metric Shoulder Washer is constructed from Nylon, providing a lightweight and durable option for various applications. It features an outer diameter of 15 mm and a head length of 0.8 mm. This product is compliant with RoHS standards, ensuring it meets environmental regulations. The washer does not have any plating finish, which may be relevant for specific design considerations.

Datasheet Summary
Powered by GS/AI

The M2959-N Metric Shoulder Washer is constructed from Nylon, providing a lightweight and durable option for various applications. It features an outer diameter of 15 mm and a head length of 0.8 mm. This product is compliant with RoHS standards, ensuring it meets environmental regulations. The washer does not have any plating finish, which may be relevant for specific design considerations.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washers Metric - M2959-N - RAF Electronic Hardware
Seymour, CT, United States
Shoulder Washers Metric
M2959-N
Shoulder Washers Metric M2959-N
Metric Shoulder Washers

Metric Shoulder Washers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Washers
Product Number M2959-N
Product Name Shoulder Washers Metric
Washer Type Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

ptfe thrust washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details
Self-Sealing Washer - Metric - 75062 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details