RAF Electronic Hardware Shoulder Washers Metric M2921-TE

Description
Metric Shoulder Washers
Description
Metric Shoulder Washers
Datasheet
Datasheet Summary
Powered by GS/AI

The M2921-TE Metric Shoulder Washer is constructed from Teflon, providing a durable and chemically resistant option for various applications. It features an outer diameter of 9 mm and a head length of 0.5 mm. This product is compliant with RoHS standards and does not have any plating finish. Its specific dimensions and material make it suitable for use in environments where low friction and resistance to chemicals are required.

Datasheet Summary
Powered by GS/AI

The M2921-TE Metric Shoulder Washer is constructed from Teflon, providing a durable and chemically resistant option for various applications. It features an outer diameter of 9 mm and a head length of 0.5 mm. This product is compliant with RoHS standards and does not have any plating finish. Its specific dimensions and material make it suitable for use in environments where low friction and resistance to chemicals are required.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washers Metric - M2921-TE - RAF Electronic Hardware
Seymour, CT, United States
Shoulder Washers Metric
M2921-TE
Shoulder Washers Metric M2921-TE
Metric Shoulder Washers

Metric Shoulder Washers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Washers
Product Number M2921-TE
Product Name Shoulder Washers Metric
Washer Type Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Washers & Shims - PW-10X16X0.5 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.450 to 0.500 inch (11.430 to 12.700 mm)
View Details
Flat Washers - 32003 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish BlackOxide
View Details
Washers - 276932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.827 inch (21.000 mm)
View Details