RAF Electronic Hardware Male Female Standoffs Metric M2165-4007-SS

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2165-4007-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2165-4007-SS
Male Female Standoffs Metric M2165-4007-SS
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1211-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1211-ND
Board Spacers, Standoffs 1772-1211-ND
"Hex Standoff Threaded M4x0.7 Stainless Steel 1.575"" (40.00mm)"

"Hex Standoff Threaded M4x0.7 Stainless Steel 1.575"" (40.00mm)"

Buy Now Datasheet
Standoff, Hex Male-Female, 49.53Mm; Standoff Material Raf Electronic Hardware - 01AH2634 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 49.53Mm; Standoff Material Raf Electronic Hardware
01AH2634
Standoff, Hex Male-Female, 49.53Mm; Standoff Material Raf Electronic Hardware 01AH2634
STANDOFF, HEX MALE-FEMALE, 49.53MM; Standoff Material:Stainless Steel; Thread Size - Metric:M4 x 0.7; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Overall Length:49.53mm; External Width:6mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 49.53MM; Standoff Material:Stainless Steel; Thread Size - Metric:M4 x 0.7; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Overall Length:49.53mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2165-4007-SS
Standoffs & Spacers M2165-4007-SS
Standoffs & Spacers 6mm Hex X 40mm X M4 Thd Metric Hex Male-Female Standoff

Standoffs & Spacers 6mm Hex X 40mm X M4 Thd Metric Hex Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2165-4007-SS 1772-1211-ND 01AH2634 M2165-4007-SS
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Standoff, Hex Male-Female, 49.53Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Secure Spacer for 10mm  Door Thickness, Black - MG-92-100-50 - Southco
Specs
Type & Shape Spacer
Material StainlessSteel
View Details
2 suppliers