Metric Male-Female Standoffs
"Hex Standoff Threaded M3x0.5 Stainless Steel 1.102"" (28.00mm)"
Standoffs & Spacers Hex M/F Stdoff 6.0mm 28mmXM3X0.5
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M2161-3005-SS | 1772-3109-ND | M2161-3005-SS |
| Product Name | Male Female Standoffs Metric | Board Spacers, Standoffs | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Hex | Standoff |