- Trained on our vast library of engineering resources.

RAF Electronic Hardware Male Female Standoffs Metric M2160-3005-SS

Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2160-3005-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2160-3005-SS
Male Female Standoffs Metric M2160-3005-SS
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1430-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1430-ND
Board Spacers, Standoffs 1772-1430-ND
Hex Standoff Threaded M3x0.5 Stainless Steel 0.984" (25.00mm)

Hex Standoff Threaded M3x0.5 Stainless Steel 0.984" (25.00mm)

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2160-3005-SS
Standoffs & Spacers M2160-3005-SS
Standoffs & Spacers SS M3x0.5 25mm 6mm HEX ML/FEM Standoff

Standoffs & Spacers SS M3x0.5 25mm 6mm HEX ML/FEM Standoff

Supplier's Site
Fort Worth, TX, USA
STANDOFF, 6MM M/F HEX, STAINLESS STEEL
70006225
STANDOFF, 6MM M/F HEX, STAINLESS STEEL 70006225
6 mm Hex Male⁄Female Standoffs Plain finish Hex shape Stainless steel body material.

6 mm Hex Male⁄Female Standoffs

  • Plain finish
  • Hex shape
    Stainless steel body material.
Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2160-3005-SS 1772-1430-ND M2160-3005-SS 70006225
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Standoffs & Spacers STANDOFF, 6MM M/F HEX, STAINLESS STEEL
Type & Shape Standoff Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

 - 382951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Assorted Spacers (inch) - A 9P43-F1412 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Plastic
Body Length 0.3800 inch (9.65 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-M5-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers