Metric Male-Female Standoffs
"Hex Standoff Threaded M3x0.5 Aluminum 0.787"" (20.00mm)"
Standoffs & Spacers AL M3x0.5 20mm 6mm HEX ML/FEM Standoff
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M2155-3005-AL | 1772-1528-ND | M2155-3005-AL |
| Product Name | Male Female Standoffs Metric | Board Spacers, Standoffs | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Hex | Standoff |