RAF Electronic Hardware Male Female Standoffs Metric M2154-4007-AL

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2154-4007-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2154-4007-AL
Male Female Standoffs Metric M2154-4007-AL
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3024-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3024-ND
Board Spacers, Standoffs 1772-3024-ND
"Hex Standoff Threaded M4x0.7 Aluminum 0.748"" (19.00mm)"

"Hex Standoff Threaded M4x0.7 Aluminum 0.748"" (19.00mm)"

Buy Now Datasheet
Spacer/standoff Hex Aluminium 6Mm X 19Mm; Standoff Material Raf Electronic Hardware - 27T8169 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Aluminium 6Mm X 19Mm; Standoff Material Raf Electronic Hardware
27T8169
Spacer/standoff Hex Aluminium 6Mm X 19Mm; Standoff Material Raf Electronic Hardware 27T8169
SPACER/STANDOFF HEX ALUMINIUM 6MM X 19MM; Standoff Material:Aluminum; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:19mm; Overall Length:28.53mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF HEX ALUMINIUM 6MM X 19MM; Standoff Material:Aluminum; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:19mm; Overall Length:28.53mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2154-4007-AL
Standoffs & Spacers M2154-4007-AL
Standoffs & Spacers AL M4x0.7 19mm 6mm HEX ML/FEM Standoff

Standoffs & Spacers AL M4x0.7 19mm 6mm HEX ML/FEM Standoff

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2154-4007-AL 1772-3024-ND 27T8169 M2154-4007-AL
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Spacer/standoff Hex Aluminium 6Mm X 19Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
PCB Supports - 1610119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1575 inch (4 mm)
View Details
Stainless Steel Standoffs - BSO4-632-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details