Metric Male-Female Standoffs
SPACER/STANDOFF HEX ALUMINIUM 6MM X 18MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Overall Length:21.97mm; External Width:6mm RoHS Compliant: Yes
| RAF Electronic Hardware | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M2153-2545-AL | 27T8155 |
| Product Name | Male Female Standoffs Metric | Spacer/standoff Hex Aluminium 6Mm X 18Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff; Male/Female Standoff; Hex |