RAF Electronic Hardware Male Female Standoffs Metric M2149-2545-SS

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2149-2545-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2149-2545-SS
Male Female Standoffs Metric M2149-2545-SS
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-M2149-2545-SS-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-M2149-2545-SS-ND
Board Spacers, Standoffs 1772-M2149-2545-SS-ND
"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.551"" (14.00mm)"

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.551"" (14.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex, Ss, 6Mm X 14Mm; Standoff Material Raf Electronic Hardware - 27T8124 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 6Mm X 14Mm; Standoff Material Raf Electronic Hardware
27T8124
Spacer/standoff, Hex, Ss, 6Mm X 14Mm; Standoff Material Raf Electronic Hardware 27T8124
SPACER/STANDOFF, HEX, SS, 6MM X 14MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:14mm; Overall Length:17.97mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 6MM X 14MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:14mm; Overall Length:17.97mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2149-2545-SS 1772-M2149-2545-SS-ND 27T8124
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Spacer/standoff, Hex, Ss, 6Mm X 14Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details