RAF Electronic Hardware Male Female Standoffs Metric M2145-4007-SS

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2145-4007-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2145-4007-SS
Male Female Standoffs Metric M2145-4007-SS
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1673-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1673-ND
Board Spacers, Standoffs 1772-1673-ND
"Hex Standoff Threaded M4x0.7 Stainless Steel 0.394"" (10.00mm)"

"Hex Standoff Threaded M4x0.7 Stainless Steel 0.394"" (10.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2145-4007-SS
Standoffs & Spacers M2145-4007-SS
Standoffs & Spacers SS M4x0.7 10mm 6mm HEX ML/FEM Standoff

Standoffs & Spacers SS M4x0.7 10mm 6mm HEX ML/FEM Standoff

Buy Now
Spacer/standoff, Hex, Ss, 6Mm X 10Mm; Standoff Material Raf Electronic Hardware - 27T8098 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 6Mm X 10Mm; Standoff Material Raf Electronic Hardware
27T8098
Spacer/standoff, Hex, Ss, 6Mm X 10Mm; Standoff Material Raf Electronic Hardware 27T8098
SPACER/STANDOFF, HEX, SS, 6MM X 10MM; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:19.53mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 6MM X 10MM; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:19.53mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2145-4007-SS 1772-1673-ND M2145-4007-SS 27T8098
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Ss, 6Mm X 10Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1883 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
25mm Long, 3mm Dia. Steel Spring Post - S7270YM3025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.9843 inch (25 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details