RAF Electronic Hardware Male Female Standoffs Metric M2141-4007-SS

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2141-4007-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2141-4007-SS
Male Female Standoffs Metric M2141-4007-SS
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2208-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2208-ND
Board Spacers, Standoffs 1772-2208-ND
"Hex Standoff Threaded M4x0.7 Stainless Steel 0.236"" (6.00mm)"

"Hex Standoff Threaded M4x0.7 Stainless Steel 0.236"" (6.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex, Ss, 6Mm X 6Mm; Standoff Material Raf Electronic Hardware - 27T8066 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 6Mm X 6Mm; Standoff Material Raf Electronic Hardware
27T8066
Spacer/standoff, Hex, Ss, 6Mm X 6Mm; Standoff Material Raf Electronic Hardware 27T8066
SPACER/STANDOFF, HEX, SS, 6MM X 6MM; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:6mm; Overall Length:15.53mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 6MM X 6MM; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:6mm; Overall Length:15.53mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2141-4007-SS
Standoffs & Spacers M2141-4007-SS
Standoffs & Spacers SS M4x0.7 6mm 6mm HEX ML/FEM Standoff

Standoffs & Spacers SS M4x0.7 6mm 6mm HEX ML/FEM Standoff

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2141-4007-SS 1772-2208-ND 27T8066 M2141-4007-SS
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Spacer/standoff, Hex, Ss, 6Mm X 6Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
1/4 Round Swage Standoff - 1608-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details