RAF Electronic Hardware Board Spacers, Standoffs M2140-4007-SS

Description
"Hex Standoff Threaded M4x0.7 Stainless Steel 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M4x0.7 Stainless Steel 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-2325-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2325-ND
Board Spacers, Standoffs 1772-2325-ND
"Hex Standoff Threaded M4x0.7 Stainless Steel 0.197"" (5.00mm)"

"Hex Standoff Threaded M4x0.7 Stainless Steel 0.197"" (5.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2140-4007-SS
Standoffs & Spacers M2140-4007-SS
Standoffs & Spacers SS M4x0.7 5mm 6mm HEX ML/FEM Standoff

Standoffs & Spacers SS M4x0.7 5mm 6mm HEX ML/FEM Standoff

Buy Now
Spacer/standoff, Hex, Ss, 6Mm X 5Mm; Standoff Material Raf Electronic Hardware - 27T8058 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 6Mm X 5Mm; Standoff Material Raf Electronic Hardware
27T8058
Spacer/standoff, Hex, Ss, 6Mm X 5Mm; Standoff Material Raf Electronic Hardware 27T8058
SPACER/STANDOFF, HEX, SS, 6MM X 5MM; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Overall Length:14.53mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 6MM X 5MM; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Overall Length:14.53mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-2325-ND M2140-4007-SS 27T8058
Product Name Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Ss, 6Mm X 5Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details