Metric Male-Female Standoffs
SPACER/STANDOFF, HEX, AL, 4.5MM X 21MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:21mm; Overall Length:25.76mm; External Width:4.5mm RoHS Compliant: Yes
Standoffs & Spacers M3X0.5 M/F 21mm AL Stdoff
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M2116-3005-AL | 27T8033 | M2116-3005-AL |
| Product Name | Male Female Standoffs Metric | Spacer/standoff, Hex, Al, 4.5Mm X 21Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Male/Female Standoff; Hex | Standoff |